1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 19 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW19S-2C7LF.
FFC/FPC Connector, 19 Pos, 1mm Pitch, ZIF, Straight, Thru-Hole Product overview: HLW19S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW19S-2C7LF can be used for catalog matching and distributor lookup.
"19 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
HLW19S-2C7LF-HLWS / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HLW19S-2C7LF | 350-HLW19S-2C7LF | 609-HLW19S-2C7LF-ND | 94M7599 |
| Product Name | 1.00mm pitch Flex Connectors | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Hlw19S-2C7Lf-Hlws / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | DIP | Kinked Pin | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Connector Type | FPC / FFC |