1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 30 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Halogen free, Amphenol is one of the leading manufacturers of FLEX 1.0 HLW-RContact us today for more details of FLEX 1.0 HLW-R,part number HLW30R2A7HLF
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole, Right Angle"
HLW30R-2A7HLF-HLWR / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HLW30R-2A7HLF | HLW30R-2A7HLF-ND | 47X3353 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Hlw30R-2A7Hlf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | DIP | ||
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |