Amphenol Corporation Millipacs ® HM2J71PEE128N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type B 19 Press Fit , Shielded, 4 mm Top Shield , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J71PEE128N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type B 19 Press Fit , Shielded, 4 mm Top Shield , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J71PEE128N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2J71PEE128N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2J71PEE128N9LF
Millipacs ® HM2J71PEE128N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type B 19 Press Fit , Shielded, 4 mm Top Shield , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J71PEE128N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type B 19 Press Fit , Shielded, 4 mm Top Shield , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J71PEE128N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - HM2J71PEE128N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2J71PEE128N9LF-ND
Hard Metric, Standard HM2J71PEE128N9LF-ND
"114 (95 + 19 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"114 (95 + 19 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2J71PEE128N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2J71PEE128N9LF
Backplane Connectors - Hard Metric, Standard HM2J71PEE128N9LF
CONN HEADER 114POS 2MM PRESS-FIT

CONN HEADER 114POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2J71Pee128N9Lf-Mpacrahdr Cnrtypb19Shiel / Tray Amphenol Communications Solutions - 24AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Hm2J71Pee128N9Lf-Mpacrahdr Cnrtypb19Shiel / Tray Amphenol Communications Solutions
24AC8811
Hm2J71Pee128N9Lf-Mpacrahdr Cnrtypb19Shiel / Tray Amphenol Communications Solutions 24AC8811
HM2J71PEE128N9LF-MPA CRAHDR CNRTYPB19SHIEL / Tray

HM2J71PEE128N9LF-MPACRAHDR CNRTYPB19SHIEL / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2J71PEE128N9LF HM2J71PEE128N9LF-ND HM2J71PEE128N9LF 24AC8811
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm2J71Pee128N9Lf-Mpacrahdr Cnrtypb19Shiel / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Header, Male Pins
Geometry Right Angle B 19
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Eurocard Connectors - 434286-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details