Amphenol Corporation 1.00mm pitch Flex Connectors HLW8S-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 8 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW8S-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 8 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW8S-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW8S-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW8S-2C7LF
1.00mm pitch Flex Connectors HLW8S-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 8 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW8S-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 8 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW8S-2C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1821-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1821-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1821-ND
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-HLW8S-2C7LF
1A 100V Electronic Connector 350-HLW8S-2C7LF
8 Pos 1 Row Receptacle, 1mm Pitch, 1A, 100V, Straight Header Product overview: HLW8S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW8S-2C7LF can be used for catalog matching and distributor lookup.

8 Pos 1 Row Receptacle, 1mm Pitch, 1A, 100V, Straight Header Product overview: HLW8S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW8S-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 94M7680 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
94M7680
Ffc/fpc Connector, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 94M7680
FFC/FPC CONNECTOR, 8 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, 8 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Hlw8S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH0471 - Newark, An Avnet Company
Chicago, IL, United States
Hlw8S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH0471
Hlw8S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH0471
HLW8S-2C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

HLW8S-2C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLW8S-2C7LF 609-1821-ND 350-HLW8S-2C7LF 94M7680 38AH0471
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies 1A 100V Electronic Connector Ffc/fpc Connector, 8 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Hlw8S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
Termination DIP Through Hole Through Hole
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333576-1287-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
5 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details