DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1359 1360 1361 1362 1363 1364 1365 1366 1367 1368 1369 1370 1371 1380 1390 1400 1410 1420 1430 1450 1500 1550 1569
Product Name Notes
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm)"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 24 position 0.087"" (2.20mm)"
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 72 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 10 (8 + 2) position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.087"" (2.20mm)"
"Connector Header Surface Mount, Right Angle 13 (8 + 5) position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.016"" (0.40mm)"
"Connector Header Surface Mount, Right Angle 19 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
"PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.070"" (1.78mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.021"" (0.53mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.031"" (0.79mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.032"" (0.81mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.036"" (0.91mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.038"" (0.97mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.041"" (1.04mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.050"" (1.27mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.065"" (1.65mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.070"" (1.78mm) Dia"
"Terminal Turret Connector Double End, Pin 0.250"" (6.35mm) Tin"
"Terminal Turret Connector Single End 0.094"" (2.39mm) Tin"
"Terminal Turret Connector Single End 0.125"" (3.18mm) Tin"
"Terminal Turret Connector Single End 0.192"" (4.88mm) Tin"
"Terminal Turret Connector Single End 0.203"" (5.15mm) Tin"
"Terminal Turret Connector Single End 0.301"" (7.65mm) Tin"
"Terminal Turret Connector Single End 0.375"" (9.53mm) Tin"
"Terminal Turret Connector Single End, Fork 0.156"" (3.96mm) Gold"
"Terminal Turret Connector Single End, Fork 0.250"" (6.35mm) Tin"
"Terminal Turret Connector Single End, Fork 0.257"" (6.52mm) Tin"
"Terminal Turret Connector Single End, Fork 0.344"" (8.74mm) Tin"
"Terminal Turret Connector Single End, Fork 0.359"" (9.12mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.156"" (3.96mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.187"" (4.75mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.188"" (4.78mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.250"" (6.35mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.375"" (9.53mm) Tin"
"Terminal Turret Connector Single End, Fork, Hollow 0.500"" (12.70mm) Tin"
"Terminal Turret Connector Single End, Hollow 0.136"" (3.45mm) Tin"
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle
10 Position Automotive LAN Connector Plug Connector Solder Through Hole
10 Position Circular Connector Receptacle, Female Sockets Solder
16 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
16 Position Circular Connector Receptacle, Female Sockets Solder
19 Position Circular Connector Receptacle, Female Sockets Solder
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 42.5Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket Surface Mount Compression
2P-PIN HEADERPITCH : 5.0MM
3 Position Circular Connector Plug, Female Sockets Solder
3P-PIN HEADERPITCH : 5.0MM
4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
4 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle
4 Position Automotive LAN Connector Plug Connector Solder Through Hole
4 Position Header Connector Solder Surface Mount, Right Angle
4P-PIN HEADERPITCH : 5.0MM
5P-PIN HEADERPITCH : 5.0MM
6 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle
6P-PIN HEADERPITCH : 5.0MM
7 Position Circular Connector Receptacle, Female Sockets Solder
7P-PIN HEADERPITCH : 5.0MM
8 (2x4) Position Automotive LAN Connector Plug (1x2) Connector Solder Surface Mount, Right Angle
8 Position Automotive LAN Connector Plug Connector Solder Through Hole, Right Angle
8P-PIN HEADERPITCH : 5.0MM
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9P-PIN HEADERPITCH : 5.0MM
Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
CONN 2.4MM RCPT STR 50OHM EDGEMT
CONN AUTO LAN PLUG 4P SLD RA SMD
CONN AUTO LAN PLUG 6POS SLD R/A
CONN COAX PIN HEADER PCB R/A
CONN JACK 1PORT PCB
CONN MICRO SD CARD R/A SMD
CONN PIN HEADER PCB R/A
CONN PIN HEADER PCB SMD R/A
CONN PIN HEADER SMD R/A
Connector Header position
Connector Header Through Hole, Right Angle 26 position
Connector
GSP4 CONNECTOR INLET 16A C20
GSP4 CONNECTOR INLET 16A C24
GTFP08422BEU-MICRO SD CONN,P-P T
GTFP08431B1EU-H-1.85 NORMAL OPEN
GTFP08432B1EU-NORMAL OPEN TYPE
GTFP08432BEU-MICRO SD CONN,P-P T
H1.0-R-SR2-S(14)
H1.0-R-SR2-S
HEADER, 16POS., 1.0MM PITCH, 1.5
HEADER, 2POS., 1.0MM PITCH, 2.0A
INTERCONNECT RECTANGULAR
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
MICRO SD CARD T-FLASH SMT
MICRO SD HINGE GF
MICRO SD NORMAL OPEN H=1.85MM, L
MICRO SD PUCH/PUCH 1.85MM
MICRO SD,P/P,10U GOLD
MICRO SD,P/P,15U GOLD
MICRO SD,P/P,LCP
MODJACK RT< 8P8C SHIELD BLK
PANEL MOUNT PLUG WITH BREAK-AWAY
PC Pin Terminal Connector Through Hole Tin
Position Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In; Through Hole, Right Angle
RECEPTACLE, 1 POS., 50GHZ, -55-1
RECEPTACLE, MIL, 1POS., SCREW FI
TERM BLOCK HDR 10POS 5.08MM
TERM BLOCK HDR 4POS 3.50MM
TERM BLOCK HDR 4POS 3.81MM
TERM BLOCK HDR 4POS 5.08MM
TERM BLOCK HDR 5POS 3.50MM
TERM BLOCK HDR 9POS 5.08MM

<< Prev Next >>