Amphenol Corporation 1.00mm pitch Flex Connectors HLW14S-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 14 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW14S-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 14 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW14S-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW14S-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW14S-2C7LF
1.00mm pitch Flex Connectors HLW14S-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 14 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW14S-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 14 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW14S-2C7LF.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
350-HLW14S-2C7LF
Through-Hole Electronic Connector 350-HLW14S-2C7LF
14 Pos 1 Row FFC/FPC Receptacle, 1mm Pitch, Straight, Through Hole Product overview: HLW14S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW14S-2C7LF can be used for catalog matching and distributor lookup.

14 Pos 1 Row FFC/FPC Receptacle, 1mm Pitch, Straight, Through Hole Product overview: HLW14S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW14S-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1827-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1827-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1827-ND
"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - HLW14S-2C7LF - 1043572-HLW14S-2C7LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HLW14S-2C7LF
1043572-HLW14S-2C7LF
FFC, FPC (FlatFlexible) Connectors - HLW14S-2C7LF 1043572-HLW14S-2C7LF
Manufacturer: Amphenol FCI Win Source Part Number: 1043572-HLW14S-2C7LF Packaging: Tray Number of Positions: 14 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.232" (5.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Through Hole Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1043572-HLW14S-2C7LF
Packaging: Tray
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Termination: Kinked Pin
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.232" (5.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Through Hole
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - HLW14S-2C7LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
HLW14S-2C7LF
FFC, FPC (Flat Flexible) Connector Assemblies HLW14S-2C7LF
CONN FFC FPC VERT 14POS 1MM PCB

CONN FFC FPC VERT 14POS 1MM PCB

Supplier's Site Datasheet
Ffc/fpc Connector, 14 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 94M7584 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 14 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
94M7584
Ffc/fpc Connector, 14 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 94M7584
FFC/FPC CONNECTOR, 14 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, 14 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Hlw14S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol - 79AH2995 - Newark, An Avnet Company
Chicago, IL, United States
Hlw14S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol
79AH2995
Hlw14S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol 79AH2995
HLW14S-2C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

HLW14S-2C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HLW14S-2C7LF 350-HLW14S-2C7LF 609-1827-ND 1043572-HLW14S-2C7LF HLW14S-2C7LF 94M7584 79AH2995
Product Name 1.00mm pitch Flex Connectors Through-Hole Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - HLW14S-2C7LF FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 14 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Hlw14S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol
Termination DIP Through Hole Kinked Pin Kinked Pin Through Hole
Voltage Rating 100 volts 100 volts 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data