Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PKP355GFLF.
"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P07PKP355GFLF-MPA
CONN HEADER 132POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P07PKP355GFLF | HM2P07PKP355GFLF-ND | 24AC8866 | HM2P07PKP355GFLF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P07Pkp355Gflf-Mpac5Rstpfhdr Cnrtypalf / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |