KYOCERA AVX Components Corporation RF Termination LT13725T0050J03

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Termination - LT13725T0050J03 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
LT13725T0050J03
RF Termination LT13725T0050J03
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number LT13725T0050J03
Product Name RF Termination
Mounting / Packaging Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212503N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
KAT5005A-4×5 - KAT5005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 5 watts
View Details
 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details