RF Industries, Inc. RF Coaxial Termination RFB-1750

Description
BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - RFB-1750 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
RFB-1750
RF Coaxial Termination RFB-1750
BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number RFB-1750
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Coaxial Termination - 5o21100124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details