Spectrum Control RF Coaxial Termination TB040F-300W

Description
300 Watt Terminations, Convection Cooled
Request a Quote Datasheet
Description
300 Watt Terminations, Convection Cooled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - TB040F-300W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
TB040F-300W
RF Coaxial Termination TB040F-300W
300 Watt Terminations, Convection Cooled

300 Watt Terminations, Convection Cooled

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TB040F-300W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details