Spectrum Control RF Termination PPCH250-375AG-50R0G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Termination - PPCH250-375AG-50R0G - Richardson RFPD
Downers Grove, IL, United States
RF Termination
PPCH250-375AG-50R0G
RF Termination PPCH250-375AG-50R0G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number PPCH250-375AG-50R0G
Product Name RF Termination
Mounting / Packaging Chip
Unlock Full Specs
to access all available technical data

Similar Products

Coax Termination T1MA-Q-1006 - T1MA-Q-1006 - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Resistance 50 Ω
View Details
 - 5464128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Coaxial Termination - 5o212503N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details