Spectrum Control RF Coaxial Termination TD040F-300W

Description
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts
Request a Quote Datasheet
Description
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Termination
TD040F-300W
RF Coaxial Termination TD040F-300W
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts

Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TD040F-300W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o215018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / QK SMA-M / 20GHZ RoHS - ANNEQ-50X+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 20000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details