Richardson RFPD
RF Coaxial Termination
TS398M
Description
SMA, DC to 6 GHz, 1 Watt
Request a Quote
Email Supplier
Datasheet
Description
SMA, DC to 6 GHz, 1 Watt
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
TS398M |
|
Product Name
|
RF Coaxial Termination |
|
Terminator Type
|
Coaxial Terminator
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
RF Terminator
Frequency Range
2200 MHz
Power
250 watts
View Details
Terminator Type
RF Terminator
Frequency Range
6000 MHz
Power
50 watts
View Details
Terminator Type
RF Terminator
Frequency Range
3000 MHz
Power
40 watts
View Details
Terminator Type
RF Terminator
Frequency Range
3000 MHz
Power
10 watts
View Details