Spectrum Control RF Coaxial Termination TS180M-25W

Description
SMA, up to 18 GHz, 25Watts
Request a Quote Datasheet
Description
SMA, up to 18 GHz, 25Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - TS180M-25W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
TS180M-25W
RF Coaxial Termination TS180M-25W
SMA, up to 18 GHz, 25Watts

SMA, up to 18 GHz, 25Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TS180M-25W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21200018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / BNC / RoHS - BTRM-75+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 1000 MHz
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details