Spectrum Control RF Coaxial Termination TS400HMC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - TS400HMC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
TS400HMC
RF Coaxial Termination TS400HMC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TS400HMC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o2150124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details