Spectrum Control RF Coaxial Termination TB020M-300W

Description
300 Watt Terminations, Convection Cooled
Request a Quote Datasheet
Description
300 Watt Terminations, Convection Cooled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - TB020M-300W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
TB020M-300W
RF Coaxial Termination TB020M-300W
300 Watt Terminations, Convection Cooled

300 Watt Terminations, Convection Cooled

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TB020M-300W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details