Radiall RF Coaxial Termination R412700124

Description
ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W
Request a Quote Datasheet
Description
ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R412700124 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R412700124
RF Coaxial Termination R412700124
ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W

ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R412700124
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 294997-028 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details