TTM Technologies Inc. RF Termination XMWT80L1G

Description
The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN component has industry leading bandwidth from DC-81GHz and is specifically designed to replace larger more bulky caseless and connectorized terminations used predominantly in the Test and Measurement & ATE industries. Its small form factor and low cost point (by function) makes it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. With RF&S’s world class customer service and 100% RF Tested guarantee. This termination is designed for reliability and performance consistency, which is a critical factor in automotive and industrial radar applications in the 60 - 81GHz bands.
Request a Quote
Description
The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN component has industry leading bandwidth from DC-81GHz and is specifically designed to replace larger more bulky caseless and connectorized terminations used predominantly in the Test and Measurement & ATE industries. Its small form factor and low cost point (by function) makes it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. With RF&S’s world class customer service and 100% RF Tested guarantee. This termination is designed for reliability and performance consistency, which is a critical factor in automotive and industrial radar applications in the 60 - 81GHz bands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Termination - XMWT80L1G - Richardson RFPD
Downers Grove, IL, United States
RF Termination
XMWT80L1G
RF Termination XMWT80L1G
The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN component has industry leading bandwidth from DC-81GHz and is specifically designed to replace larger more bulky caseless and connectorized terminations used predominantly in the Test and Measurement & ATE industries. Its small form factor and low cost point (by function) makes it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. With RF&S’s world class customer service and 100% RF Tested guarantee. This termination is designed for reliability and performance consistency, which is a critical factor in automotive and industrial radar applications in the 60 - 81GHz bands.

The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN component has industry leading bandwidth from DC-81GHz and is specifically designed to replace larger more bulky caseless and connectorized terminations used predominantly in the Test and Measurement & ATE industries. Its small form factor and low cost point (by function) makes it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. With RF&S’s world class customer service and 100% RF Tested guarantee. This termination is designed for reliability and performance consistency, which is a critical factor in automotive and industrial radar applications in the 60 - 81GHz bands.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number XMWT80L1G
Product Name RF Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5010A-4×5 - KAT5010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details