Spectrum Control RF Coaxial Termination TD020F-300W

Description
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts
Request a Quote Datasheet
Description
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Termination
TD020F-300W
RF Coaxial Termination TD020F-300W
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts

Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number TD020F-300W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 150W N - UIYCT150AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o2120008N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA-M RP / 6GHZ RoHS - ANNE-50RP+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Power 1 watts
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details