Spectrum Control TS060M-10W Coaxial Terminations (SMA, 10 Watts, DC-6 GHz) TS060M-10W

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS060M-10W Coaxial Terminations (SMA, 10 Watts, DC-6 GHz) - TS060M-10W - APITech
Fairview, PA, United States
TS060M-10W Coaxial Terminations (SMA, 10 Watts, DC-6 GHz)
TS060M-10W
TS060M-10W Coaxial Terminations (SMA, 10 Watts, DC-6 GHz) TS060M-10W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
RF Coaxial Termination - TS060M-10W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
TS060M-10W
RF Coaxial Termination TS060M-10W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number TS060M-10W TS060M-10W
Product Name TS060M-10W Coaxial Terminations (SMA, 10 Watts, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 80W N - UIYCT80AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o2120265S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details