RF Industries, Inc. RF Coaxial Termination RFLOAD-DM50

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - RFLOAD-DM50 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
RFLOAD-DM50
RF Coaxial Termination RFLOAD-DM50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number RFLOAD-DM50
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o2130006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM/ BNC / RoHS - BTRM-50CN+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details