3M 3M 483 Yellow Masking/Painter's Tape - 1 in Width x 500 yd Length - 91661 70006702990

Description
3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 483 Yellow Masking/Painter's Tape - 1 in Width x 500 yd Length - 91661 - 051111-91661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 Yellow Masking/Painter's Tape - 1 in Width x 500 yd Length - 91661
051111-91661
3M 483 Yellow Masking/Painter's Tape - 1 in Width x 500 yd Length - 91661 051111-91661
3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91661
Product Name 3M 483 Yellow Masking/Painter's Tape - 1 in Width x 500 yd Length - 91661
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5512 inches (14 mm)
View Details
Clear Polyethylene Surface Protection - 03001-065C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details