3M 3M 8901 Blue Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92768 70006713567

Description
3M 8901 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92768 - 051111-92768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92768
051111-92768
3M 8901 Blue Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92768 051111-92768
3M 8901 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92768
Product Name 3M 8901 Blue Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92768
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Crepe Paper Masking Tape - CP101 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details