3M 3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 61161 70006759156

Description
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 61161 - 205459-61161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 61161
205459-61161
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 61161 205459-61161
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 205459-61161
Product Name 3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 61161
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
5.8 mil Printable Flatback Masking - MASKFB 4460 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0058 inches (0.1473 mm)
Adhesive Flatback Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details