Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 809 Yellow Masking/Painter's Tape - 72 mm Width x 55 m Length - 809 72MM X 55M 809 72MM X 55M

Description
Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +180 F. In addition to the other properties this product is chemical-resistant.
Description
Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +180 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 809 Yellow Masking/Painter's Tape - 72 mm Width x 55 m Length - 809 72MM X 55M - 809 72MM X 55M - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 809 Yellow Masking/Painter's Tape - 72 mm Width x 55 m Length - 809 72MM X 55M
809 72MM X 55M
Polyken Berry Plastics 809 Yellow Masking/Painter's Tape - 72 mm Width x 55 m Length - 809 72MM X 55M 809 72MM X 55M
Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +180 F. In addition to the other properties this product is chemical-resistant.

Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in the following temperature range: +40 F to +180 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 809 72MM X 55M
Product Name Polyken Berry Plastics 809 Yellow Masking/Painter's Tape - 72 mm Width x 55 m Length - 809 72MM X 55M
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Sulfur Free High-Temperature Masking Tape - 214 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Crepe Paper
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details