3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 91726 70006703584

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 91726 - 051111-91726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 91726
051111-91726
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 91726 051111-91726
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91726
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 24 mm Width x 55 m Length - 91726
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Gold Finger Masking Tape - C690 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Flatback Paper
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details