3M 3M 501+ Purple Masking/Painter's Tape - 48 mm Width x 55 mm Length - 61171 UU004237861

Description
3M 501+ purple masking/painter's tape comes in a 48 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 48 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 48 mm Width x 55 mm Length - 61171 - 205459-61171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 48 mm Width x 55 mm Length - 61171
205459-61171
3M 501+ Purple Masking/Painter's Tape - 48 mm Width x 55 mm Length - 61171 205459-61171
3M 501+ purple masking/painter's tape comes in a 48 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 48 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 205459-61171
Product Name 3M 501+ Purple Masking/Painter's Tape - 48 mm Width x 55 mm Length - 61171
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details