3M 3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 07548 70006705662

Description
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 315 N/100mm. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 315 N/100mm. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 07548 - 051111-07548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 07548
051111-07548
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 07548 051111-07548
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 315 N/100mm. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 315 N/100mm. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07548
Product Name 3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 07548
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
76 Mesh Low Gloss Gaffers Tape - DUCTCLO 3800 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0118 inches (0.2997 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details