3M 3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 07042 70016070404

Description
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.
Description
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 07042 - 021200-07042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 07042
021200-07042
3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 07042 021200-07042
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07042
Product Name 3M 235 Black Masking/Painter's Tape - 2 in Width x 60 yd Length - 07042
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
70 Mesh Safety Warning Striped Duct Tape - DUCTCLO 3740 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0118 inches (0.2997 mm)
Adhesive Polyethylene Coated Cloth
View Details