3M 3M 8905 Blue Masking/Painter's Tape - 27 in Width x 72 yd Length - 92753 70006713419

Description
3M 8905 blue masking/painter's tape comes in a 27 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8905 blue masking/painter's tape comes in a 27 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8905 Blue Masking/Painter's Tape - 27 in Width x 72 yd Length - 92753 - 051111-92753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8905 Blue Masking/Painter's Tape - 27 in Width x 72 yd Length - 92753
051111-92753
3M 8905 Blue Masking/Painter's Tape - 27 in Width x 72 yd Length - 92753 051111-92753
3M 8905 blue masking/painter's tape comes in a 27 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8905 blue masking/painter's tape comes in a 27 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92753
Product Name 3M 8905 Blue Masking/Painter's Tape - 27 in Width x 72 yd Length - 92753
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Plasma Spray Masking Tape - 500 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details