3M 3M 8911 Clear Masking/Painter's Tape - 48 in Width x 216 yd Length - 92764 70006713526

Description
3M 8911 clear masking/painter's tape comes in a 48 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 48 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 48 in Width x 216 yd Length - 92764 - 051111-92764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 48 in Width x 216 yd Length - 92764
051111-92764
3M 8911 Clear Masking/Painter's Tape - 48 in Width x 216 yd Length - 92764 051111-92764
3M 8911 clear masking/painter's tape comes in a 48 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 48 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92764
Product Name 3M 8911 Clear Masking/Painter's Tape - 48 in Width x 216 yd Length - 92764
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Lithographers' Tape - 4156 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Lithographers' Tape
Thickness 0.0024 inches (0.0610 mm)
Adhesive Cellophane
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details