3M 3M Scotch 4734 Blue Masking Tape - 1200 mm Width x 50 m Length - 2 mil Thick - 98307 JT200032848

Description
3M Scotch 4734 blue masking tape comes in a 1200 mm width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4734 blue masking tape comes in a 1200 mm width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4734 Blue Masking Tape - 1200 mm Width x 50 m Length - 2 mil Thick - 98307 - 076308-98307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4734 Blue Masking Tape - 1200 mm Width x 50 m Length - 2 mil Thick - 98307
076308-98307
3M Scotch 4734 Blue Masking Tape - 1200 mm Width x 50 m Length - 2 mil Thick - 98307 076308-98307
3M Scotch 4734 blue masking tape comes in a 1200 mm width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

3M Scotch 4734 blue masking tape comes in a 1200 mm width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking tape has a 2 mil thickness. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98307
Product Name 3M Scotch 4734 Blue Masking Tape - 1200 mm Width x 50 m Length - 2 mil Thick - 98307
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.3543 inches (9 mm)
View Details
Double Coated Urethane Foam Tape - 4032 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PU - Polyurethane
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details