3M 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 96 mm Width x 55 m Length - 07544 70006656303

Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 96 mm Width x 55 m Length - 07544 - 051111-07544 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 96 mm Width x 55 m Length - 07544
051111-07544
3M ScotchBlue 2750 Blue Masking/Painter's Tape - 96 mm Width x 55 m Length - 07544 051111-07544
3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07544
Product Name 3M ScotchBlue 2750 Blue Masking/Painter's Tape - 96 mm Width x 55 m Length - 07544
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details