3M 3M 484 Tan Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 91933 70006705704

Description
3M 484 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 484 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 484 Tan Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 91933 - 051111-91933 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 484 Tan Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 91933
051111-91933
3M 484 Tan Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 91933 051111-91933
3M 484 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 484 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91933
Product Name 3M 484 Tan Masking/Painter's Tape - 3/4 in Width x 36 yd Length - 91933
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive; Premium Waterproof Sealing Tape
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details