3M 3M 8901 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 92711 70006713054

Description
3M 8901 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 92711 - 051111-92711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 92711
051111-92711
3M 8901 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 92711 051111-92711
3M 8901 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92711
Product Name 3M 8901 Blue Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 92711
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details