3M 3M 470 Tan Masking/Painter's Tape - 48 in Width x 36 yd Length - 69018 70006749017

Description
3M 470 tan masking/painter's tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 470 tan masking/painter's tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 470 Tan Masking/Painter's Tape - 48 in Width x 36 yd Length - 69018 - 051115-69018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 470 Tan Masking/Painter's Tape - 48 in Width x 36 yd Length - 69018
051115-69018
3M 470 Tan Masking/Painter's Tape - 48 in Width x 36 yd Length - 69018 051115-69018
3M 470 tan masking/painter's tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 470 tan masking/painter's tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69018
Product Name 3M 470 Tan Masking/Painter's Tape - 48 in Width x 36 yd Length - 69018
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
Media Blasting Mask (Super Thick) - BT100R-80 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0850 inches (2.16 mm)
Adhesive Rubber
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details