3M 3M 8911 Clear Masking/Painter's Tape - 4 in Width x 72 yd Length - 92760 70006713484

Description
3M 8911 clear masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 4 in Width x 72 yd Length - 92760 - 051111-92760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 4 in Width x 72 yd Length - 92760
051111-92760
3M 8911 Clear Masking/Painter's Tape - 4 in Width x 72 yd Length - 92760 051111-92760
3M 8911 clear masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92760
Product Name 3M 8911 Clear Masking/Painter's Tape - 4 in Width x 72 yd Length - 92760
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.3543 inches (9 mm)
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details