3M 3M 2214 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 45587 XG700007865

Description
3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2214 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 45587 - 021200-45587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2214 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 45587
021200-45587
3M 2214 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 45587 021200-45587
3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45587
Product Name 3M 2214 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 45587
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details