3M 3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 80918 70006759214

Description
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 80918 - 051115-80918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 80918
051115-80918
3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 80918 051115-80918
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-80918
Product Name 3M 501+ Purple Masking/Painter's Tape - 36 mm Width x 55 mm Length - 80918
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details
Double Coated Polyester Film - 1711M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0037 inches (0.0940 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details