Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 824 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 824 48MM X 55M WHITE 824 48MM X 55M WHITE

Description
Polyken Berry Plastics 824 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
Polyken Berry Plastics 824 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 824 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 824 48MM X 55M WHITE - 824 48MM X 55M WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 824 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 824 48MM X 55M WHITE
824 48MM X 55M WHITE
Polyken Berry Plastics 824 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 824 48MM X 55M WHITE 824 48MM X 55M WHITE
Polyken Berry Plastics 824 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Polyken Berry Plastics 824 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 824 48MM X 55M WHITE
Product Name Polyken Berry Plastics 824 White Masking/Painter's Tape - 48 mm Width x 55 m Length - 824 48MM X 55M WHITE
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Duct Tape - 3939 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details