3M 3M 5959 Red Masking/Painter's Tape - 48 mm Width x 41.1 m Length - 25491 70006702420

Description
3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant, UV-resistant.
Description
3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 5959 Red Masking/Painter's Tape - 48 mm Width x 41.1 m Length - 25491 - 051115-25491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5959 Red Masking/Painter's Tape - 48 mm Width x 41.1 m Length - 25491
051115-25491
3M 5959 Red Masking/Painter's Tape - 48 mm Width x 41.1 m Length - 25491 051115-25491
3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant, UV-resistant.

3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25491
Product Name 3M 5959 Red Masking/Painter's Tape - 48 mm Width x 41.1 m Length - 25491
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Utility grade duct tape - 64613 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Polyethylene Coated Cloth
View Details