3M 3M 8902 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92775 70006713633

Description
3M 8902 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92775 - 051111-92775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92775
051111-92775
3M 8902 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92775 051111-92775
3M 8902 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92775
Product Name 3M 8902 Blue Masking/Painter's Tape - 1/2 in Width x 72 yd Length - 92775
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Duct Tapes - 315698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
High Temperature Thermal Spray Masking Tape - 500-20 - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Silicone Rubber/Glass Cloth
Carrier / Backing Cloth / Fabric; Rubber; Silicone
View Details