3M 3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64768 70006745775

Description
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64768 - 051115-64768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64768
051115-64768
3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64768 051115-64768
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64768
Product Name 3M 401+ Green Masking/Painter's Tape - 36 mm Width x 55 m Length - 64768
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details