3M 3M 101+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 5.1 mil Thick - 68710 XG700011784

Description
3M 101+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.
Description
3M 101+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 101+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 5.1 mil Thick - 68710 - 051115-68710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 101+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 5.1 mil Thick - 68710
051115-68710
3M 101+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 5.1 mil Thick - 68710 051115-68710
3M 101+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

3M 101+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68710
Product Name 3M 101+ Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 5.1 mil Thick - 68710
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 2796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.3543 inches (9 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details