3M 3M 8911 Clear Masking/Painter's Tape - 6 in Width x 216 yd Length - 92761 70006713492

Description
3M 8911 clear masking/painter's tape comes in a 6 in width, 216 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 6 in width, 216 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 6 in Width x 216 yd Length - 92761 - 051111-92761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 6 in Width x 216 yd Length - 92761
051111-92761
3M 8911 Clear Masking/Painter's Tape - 6 in Width x 216 yd Length - 92761 051111-92761
3M 8911 clear masking/painter's tape comes in a 6 in width, 216 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 6 in width, 216 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92761
Product Name 3M 8911 Clear Masking/Painter's Tape - 6 in Width x 216 yd Length - 92761
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Masking Tapes - 1846809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 2.95 inches (75 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Polyester Printed Circuit Board Masking - M734 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0017 inches (0.0432 mm)
Adhesive PET - Polyester
View Details