3M 3M 8911 Clear Masking/Painter's Tape - 24 in Width x 72 yd Length - 92762 70006713500

Description
3M 8911 clear masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 24 in Width x 72 yd Length - 92762 - 051111-92762 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 24 in Width x 72 yd Length - 92762
051111-92762
3M 8911 Clear Masking/Painter's Tape - 24 in Width x 72 yd Length - 92762 051111-92762
3M 8911 clear masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92762
Product Name 3M 8911 Clear Masking/Painter's Tape - 24 in Width x 72 yd Length - 92762
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Silver Printed Duct Sealing Tape - 228LA - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details