3M 3M 2214 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 26075 XG700007881

Description
3M 2214 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2214 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2214 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 26075 - 021200-26075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2214 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 26075
021200-26075
3M 2214 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 26075 021200-26075
3M 2214 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 2214 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26075
Product Name 3M 2214 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 26075
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details