3M 3M 8902 Blue Masking/Painter's Tape - 1 in Width x 72 yd Length - 92741 70006713294

Description
3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 1 in Width x 72 yd Length - 92741 - 051111-92741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 1 in Width x 72 yd Length - 92741
051111-92741
3M 8902 Blue Masking/Painter's Tape - 1 in Width x 72 yd Length - 92741 051111-92741
3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92741
Product Name 3M 8902 Blue Masking/Painter's Tape - 1 in Width x 72 yd Length - 92741
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ProtectRite Heat Reflective Aluminum Glass Cloth - 0538 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective; Reflective
Thickness 0.0075 inches (0.1905 mm)
View Details