3M 3M 401+ Green Masking/Painter's Tape - 72 mm Width x 55 m Length - 64764 70006745734

Description
3M 401+ green masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 72 mm Width x 55 m Length - 64764 - 051115-64764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 72 mm Width x 55 m Length - 64764
051115-64764
3M 401+ Green Masking/Painter's Tape - 72 mm Width x 55 m Length - 64764 051115-64764
3M 401+ green masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64764
Product Name 3M 401+ Green Masking/Painter's Tape - 72 mm Width x 55 m Length - 64764
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details