3M 3M 8902 Blue Masking/Painter's Tape - 3 in Width x 72 yd Length - 92744 70006713328

Description
3M 8902 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 3 in Width x 72 yd Length - 92744 - 051111-92744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 3 in Width x 72 yd Length - 92744
051111-92744
3M 8902 Blue Masking/Painter's Tape - 3 in Width x 72 yd Length - 92744 051111-92744
3M 8902 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92744
Product Name 3M 8902 Blue Masking/Painter's Tape - 3 in Width x 72 yd Length - 92744
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
White Polyethylene Surface Protection - 03001-048W - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details